Mini-Circuits Attenuators BW-S40W20+

Description
FXD ATTEN / SMA /40DB 20W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / SMA /40DB 20W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S40W20+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / SMA /40DB 20W ROHS

FXD ATTEN / SMA /40DB 20W ROHS

Buy Now Datasheet
20W Attenuator - 852-BW-S40W20+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Attenuator
852-BW-S40W20+
20W Attenuator 852-BW-S40W20+
FXD ATTEN / SMA /40DB 20W ROHS Product overview: BW-S40W20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S40W20+ can be used for catalog matching and distributor lookup.

FXD ATTEN / SMA /40DB 20W ROHS Product overview: BW-S40W20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-S40W20+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - BW-S40W20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S40W20+
Attenuators BW-S40W20+
RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 20W SMA In-Line Module

RF Attenuators 40dB 0 Hz ~ 18 GHz 50 Ohms 20W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-BW-S40W20+-ND 852-BW-S40W20+ BW-S40W20+
Product Name Attenuators 20W Attenuator Attenuators
Attenuation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details