Yageo USA RES 68.1 OHM 1/8W 1% SMD 1206 9T12062A68R1FBHFT

Description
RES 68.1ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 68.1ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/8W 1% SMD 1206 - 9T12062A68R1FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/8W 1% SMD 1206
9T12062A68R1FBHFT
RES 68.1 OHM 1/8W 1% SMD 1206 9T12062A68R1FBHFT
RES 68.1ohm 1/8W 1% SMD 1206

RES 68.1ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A68R1FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A68R1FBHFT-ND
Chip Resistor - Surface Mount 9T12062A68R1FBHFT-ND
68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

68.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A68R1FBHFT 9T12062A68R1FBHFT-ND
Product Name RES 68.1 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers