Keystone Electronics Corp. Zero ohm (1206) SMT Jumper, 1K / reel 5108

Description
Part Number: 5108 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Request a Quote
Description
Part Number: 5108 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5108 is a 1206-sized surface-mount true zero ohm jumper designed to replace zero ohm resistors without altering board layouts. It features a copper body with silver plating, a 0.5 W power rating at 70°C with a 20 A current, and a maximum connection temperature of 105°C. The component is supplied on tape and reel in quantities of 1,000 per 7-inch reel, compliant with ANSI/EIA-481 standards. Its dimensions are 3.05 mm x 1.55 mm with a thickness of 0.71 mm. The maximum resistance is 0.2 milliohms under rated conditions.

Datasheet Summary
Powered by GS/AI

The 5108 is a 1206-sized surface-mount true zero ohm jumper designed to replace zero ohm resistors without altering board layouts. It features a copper body with silver plating, a 0.5 W power rating at 70°C with a 20 A current, and a maximum connection temperature of 105°C. The component is supplied on tape and reel in quantities of 1,000 per 7-inch reel, compliant with ANSI/EIA-481 standards. Its dimensions are 3.05 mm x 1.55 mm with a thickness of 0.71 mm. The maximum resistance is 0.2 milliohms under rated conditions.

Suppliers

Company
Product
Description
Supplier Links
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Zero ohm (1206) SMT Jumper, 1K / reel
5108
Zero ohm (1206) SMT Jumper, 1K / reel 5108
Part Number: 5108 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.

Part Number: 5108

  • Finish/Plating: Silver Plate
  • Material: Copper
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 7" reel
  • 1000 / reel, 5K reel size:
  • Replacement for 1206 zero ohm chip set
  • Quickly and easily installed
  • “True” Zero ohm Jumper
  • Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Buy Now Datasheet
SMD 0 OHM 2W Resistor - 52-5108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 2W Resistor
52-5108
SMD 0 OHM 2W Resistor 52-5108
RES SMD 0 OHM JUMPER 1/2W 1206 Product overview: 5108 from Keystone Electronics Corp. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-5108 can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1/2W 1206 Product overview: 5108 from Keystone Electronics Corp. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-5108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 36-5108TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5108TR-ND
Chip Resistor - Surface Mount 36-5108TR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5108CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5108CT-ND
Chip Resistor - Surface Mount 36-5108CT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5108DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5108DKR-ND
Chip Resistor - Surface Mount 36-5108DKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 5108 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
5108
Chip Resistor - Surface Mount 5108
RES SMD 0 OHM JUMPER 1/2W 1206

RES SMD 0 OHM JUMPER 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 5108 52-5108 36-5108TR-ND 5108
Product Name Zero ohm (1206) SMT Jumper, 1K / reel SMD 0 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206 (3216 Metric) 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers