RS Components, Ltd.
Water Pumps
2367186
Description
1" Petrol water pump
Request a Quote
Email Supplier
Description
1" Petrol water pump
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2367186 |
|
Product Name
|
Water Pumps |
|
Liquid Flow
|
30.624 GPM (116.00 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Discharge Pressure
116.0 psi (81.58 m of Water)
Liquid Flow
0.132 GPM (0.50 L/min)
Power Source
6 → 24 v
View Details
Power Source
230 v
Pump Housing Material
Stainless Steel; Stainless steel
Media
Water Pump
View Details
HP
0.54 HP
Power Source
110 v
Pump Housing Material
Stainless Steel; Stainless steel
View Details
Discharge Pressure
0.0 psi (0.0071 m of Water)
Media Temperature
140 F (60 C)
Power Source
3 → 6 v
View Details