Bell & Gossett, a xylem brand Wafer Orifice Flow Meters Circuit Sensor Flow Meter

Description
The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential pressure across the flow meter orifice by sensing upstream and downstream pressures through the readout valves, then referring to the calibrated nameplate for the corresponding flow. Circuit Sensor Flow Meters are suitable for a maximum operating temperature of 250°F (121°C), and are equipped with RV-125A Readout Valves fitted with an integral EPT check valve designed to minimize system fluid loss during the monitoring process.
Datasheet
Description
The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential pressure across the flow meter orifice by sensing upstream and downstream pressures through the readout valves, then referring to the calibrated nameplate for the corresponding flow. Circuit Sensor Flow Meters are suitable for a maximum operating temperature of 250°F (121°C), and are equipped with RV-125A Readout Valves fitted with an integral EPT check valve designed to minimize system fluid loss during the monitoring process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wafer Orifice Flow Meters - Circuit Sensor Flow Meter - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Wafer Orifice Flow Meters
Circuit Sensor Flow Meter
Wafer Orifice Flow Meters Circuit Sensor Flow Meter
The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential pressure across the flow meter orifice by sensing upstream and downstream pressures through the readout valves, then referring to the calibrated nameplate for the corresponding flow. Circuit Sensor Flow Meters are suitable for a maximum operating temperature of 250°F (121°C), and are equipped with RV-125A Readout Valves fitted with an integral EPT check valve designed to minimize system fluid loss during the monitoring process.

The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential pressure across the flow meter orifice by sensing upstream and downstream pressures through the readout valves, then referring to the calibrated nameplate for the corresponding flow.

Circuit Sensor Flow Meters are suitable for a maximum operating temperature of 250°F (121°C), and are equipped with RV-125A Readout Valves fitted with an integral EPT check valve designed to minimize system fluid loss during the monitoring process.

Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Liquid Flow Meters
Product Number Circuit Sensor Flow Meter
Product Name Wafer Orifice Flow Meters
Meter Technology Orifice Plates
Operating Temperature 250 F (121 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.1059 to 0.2119 SCFM (0.1801 to 0.3601 m³/hr)
View Details
Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details