ABB Measurement & Analytics Electromagnetic Flowmeter ProcessMaster FEP500

Description
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Versatile and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based functionality – "Easy Set-up" function State-of-the-art memory technology – Data storage enables transmitter exchange without the need for reconfiguration Diagnostics for real-life-situations – Simplified plant trouble shooting – Status messages in accordance with NAMUR – Help texts in LCD display Extended diagnostic functions – Electrode coating detection – Gas bubble and partial filling detection – Conductivity and sensor temperature monitoring – Trend analysis ScanMaster in situ verification software option – Allows the customer to perform in situ verification of the flowmeter and the plant
Request a Quote Datasheet
Description
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Versatile and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based functionality – "Easy Set-up" function State-of-the-art memory technology – Data storage enables transmitter exchange without the need for reconfiguration Diagnostics for real-life-situations – Simplified plant trouble shooting – Status messages in accordance with NAMUR – Help texts in LCD display Extended diagnostic functions – Electrode coating detection – Gas bubble and partial filling detection – Conductivity and sensor temperature monitoring – Trend analysis ScanMaster in situ verification software option – Allows the customer to perform in situ verification of the flowmeter and the plant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Zurich, Switzerland
Electromagnetic Flowmeter ProcessMaster FEP500
Electromagnetic Flowmeter ProcessMaster FEP500
The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Versatile and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based functionality – "Easy Set-up" function State-of-the-art memory technology – Data storage enables transmitter exchange without the need for reconfiguration Diagnostics for real-life-situations – Simplified plant trouble shooting – Status messages in accordance with NAMUR – Help texts in LCD display Extended diagnostic functions – Electrode coating detection – Gas bubble and partial filling detection – Conductivity and sensor temperature monitoring – Trend analysis ScanMaster in situ verification software option – Allows the customer to perform in situ verification of the flowmeter and the plant

The powerful transmitter is easy to use and provides the output signal that meets the needs.
ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation.

  • Versatile and simple configuration
    – Through glass configuration eliminating the need to remove the cover and reducing commissioning time
    – Soft key based functionality
    – "Easy Set-up" function
  • State-of-the-art memory technology
    – Data storage enables transmitter exchange without the need for reconfiguration
  • Diagnostics for real-life-situations
    – Simplified plant trouble shooting
    – Status messages in accordance with NAMUR
    – Help texts in LCD display
  • Extended diagnostic functions
    – Electrode coating detection
    – Gas bubble and partial filling detection
    – Conductivity and sensor temperature monitoring
    – Trend analysis
  • ScanMaster in situ verification software option
    – Allows the customer to perform in situ verification of the flowmeter and the plant
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Name Electromagnetic Flowmeter ProcessMaster FEP500
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
Process Media Type Liquid; Gas
Operating Pressure 2500 psi (1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Integral Orifice Flowmeter - IOMaster FPD510 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Multi-insertion
Approvals ANSI, NP, NACE
View Details
Compact Integral Orifice Flowmeter - IOMaster FPD510 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Multi-insertion
Approvals ANSI, NP, NACE
View Details
Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
View Details