Petersen Products Co. Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi 938-9299

Description
Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
Request a Quote
Description
Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Fredonia, WI, United States
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi
938-9299
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi 938-9299
Country of Origin USA Max Flow Rate 1.0 GPM @ 100 PSI Press., Max Output 10,000 psi (689.65 bar) Pressure, Input, Max 100 psi (6.89 bar) Max Air Sage Subcategory Number W9389 Shipping Wt. 100 Lb (45.36 Kg) Size 15" L X 21" W X 44" H Style B-Style

Country of Origin USA
Max Flow Rate 1.0 GPM @ 100 PSI
Press., Max Output 10,000 psi (689.65 bar)
Pressure, Input, Max 100 psi (6.89 bar) Max Air
Sage Subcategory Number W9389
Shipping Wt. 100 Lb (45.36 Kg)
Size 15" L X 21" W X 44" H
Style B-Style

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Liquid Handling Pumps
Product Number 938-9299
Product Name Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details