RS Components, Ltd. Water Pumps 8170719

Description
M400K MicroPump 180 Port Waterproof
Request a Quote
Description
M400K MicroPump 180 Port Waterproof
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 8170719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
8170719
Water Pumps 8170719
M400K MicroPump 180 Port Waterproof

M400K MicroPump 180 Port Waterproof

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 8170719
Product Name Water Pumps
Discharge Pressure 5.5 psi (3.87 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 8170781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.640 GPM (10.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Positive Displacement Pumps - 1856135 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Water Pumps - 8170772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 0.304 GPM (1.15 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details