The LN010NIP010 is a negative-output precision high voltage module from the LN series, designed for low-noise applications such as mass spectrometry and electron guns. It provides up to 10kV at 0.5mA with less than 20mVp-p low-frequency noise and ripple at full load, and a temperature coefficient of less than 10ppm/°C. The unit measures 200 x 98 x 47 mm and weighs 1.2 kg. It features short-circuit and flashover protection, fast transient recovery, and analogue control via a differential input. A 1m low-noise screened cable is standard for the high-voltage output. Input is +24V DC, and the module includes voltage and current monitoring outputs.
Precision high voltage modules delivering exceptionally low levels of noise and drift, designed for easy integration into systems requiring multiple high voltages. Applications include mass spectrometry and electron gun operations.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LN010NIP010 |
| Product Name | LN-Series |
| Applications | Analytical |