The A6262KLYTR-T is a 10-pin MSOP automotive LED array driver with an exposed thermal pad, designed to regulate up to 100 mA per output across four LED strings for applications such as dome and map lighting. It operates from a 6 to 50 V supply, supports PWM and on/off toggle control, and includes thermal and short-circuit protection. The device is AEC-Q100 qualified for an ambient operating temperature range of -40 to 125 °C and has a case size of 3 × 3 mm.
The A6262 provides flexible control of automotive LED arrays, with four independently programmable outputs, PWM and switch dimming options, and short circuit protection for robust operation.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
DownloadDatasheet
LED Driver, 12-Segment, PDSO10, 3 X 3 MM, LEAD FREE, MO-187, MSOP-10 Product overview: A6262KLYTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6262KLYTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear PWM Dimming 100mA 10-MSOP-EP
IC LED DRVR LIN PWM 100MA 10MSOP
IC LED DRIVER RGLTR DIM 10MSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6262KLYTR-T | 137-A6262KLYTR-T | 620-1361-2-ND | A6262KLYTR-T | A6262KLYTR-T |
| Product Name | Linear Current Regulator LED Driver | MSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 4 # | ||||
| Input Voltage | 6 to 50 volts | 6 to 50 volts |