Triac Dimmable Offline LED Driver 10-VSSOP -40 to 125
LED Driver, 3-Segment, PDSO10
LED Driver, 3-Segment, PDSO10
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 10-VSSOP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082720-LM3445MM/NOPB
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 30kHz to 1MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Triac LED Driver, 1A, 100V Out, 1MHz, MSOP, 8-12V In Product overview: LM3445MM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 1MHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 100V, 1MHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3445MM/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 10VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3445MM/NOPB | LM3445MM/NOPB | LM3445MM/NOPBTR-ND | 082720-LM3445MM/NOPB | 137-LM3445MM/NOPB | LM3445MM/NOPB |
| Product Name | LM3445 Triac Dimmable Offline LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - LM3445MM/NOPB | 1A 100V 1MHz MSOP LED Driver IC | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 8 to 12 volts | 8 to 12 volts | 8 volts | |||
| Output Voltage | 9 to 60 volts | 100 volts |