Texas Instruments SMD 0.53A 1150kHz LED Driver IC LM3501TLX-16

Description
0.53A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PBGA8, MICRO, SMD-8 Product overview: LM3501TLX-16 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.53A, 1150kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 0.53A, 1150kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3501TLX-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.53A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PBGA8, MICRO, SMD-8 Product overview: LM3501TLX-16 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.53A, 1150kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 0.53A, 1150kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3501TLX-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.53A 1150kHz LED Driver IC
137-LM3501TLX-16
SMD 0.53A 1150kHz LED Driver IC 137-LM3501TLX-16
0.53A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PBGA8, MICRO, SMD-8 Product overview: LM3501TLX-16 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.53A, 1150kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 0.53A, 1150kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3501TLX-16 can be used for catalog matching and distributor lookup.

0.53A SWITCHING REGULATOR, 1150kHz SWITCHING FREQ-MAX, PBGA8, MICRO, SMD-8 Product overview: LM3501TLX-16 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.53A, 1150kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 0.53A, 1150kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3501TLX-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3501TLX-16 - 082727-LM3501TLX-16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3501TLX-16
082727-LM3501TLX-16
PMIC - PMIC - LED Drivers - LM3501TLX-16 082727-LM3501TLX-16
Manufacturer: Texas Instruments Win Source Part Number: 082727-LM3501TLX-16 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 16V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-uSMD Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082727-LM3501TLX-16
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 16V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-uSMD
Maximum Supply Voltage: 7V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM3501TLX-16 082727-LM3501TLX-16
Product Name SMD 0.53A 1150kHz LED Driver IC PMIC - PMIC - LED Drivers - LM3501TLX-16
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6282ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM2796TLX - 071139-LM2796TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
2 suppliers