Allegro MicroSystems Inc. LED Drivers A6276ELPTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - A6276ELPTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A6276ELPTR-ND
LED Drivers A6276ELPTR-ND
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
75.5MA LED Driver IC
137-A6276ELPTR
75.5MA LED Driver IC 137-A6276ELPTR
IC LED DRIVER LIN 75.5MA 24TSSOP Product overview: A6276ELPTR from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.5MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75.5MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6276ELPTR can be used for catalog matching and distributor lookup.

IC LED DRIVER LIN 75.5MA 24TSSOP Product overview: A6276ELPTR from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.5MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75.5MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6276ELPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A6276ELPTR - 112505-A6276ELPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6276ELPTR
112505-A6276ELPTR
PMIC - PMIC - LED Drivers - A6276ELPTR 112505-A6276ELPTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 112505-A6276ELPTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Introduction Date: May 08, 2000 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 112505-A6276ELPTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 75.5mA
Introduction Date: May 08, 2000
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6276ELPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6276ELPTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6276ELPTR
IC LED DRVR LIN 75.5MA 24TSSOP

IC LED DRVR LIN 75.5MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - A6276ELPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6276ELPTR
PMIC - LED Drivers A6276ELPTR
IC LED DRIVER LIN 75.5MA 24TSSOP

IC LED DRIVER LIN 75.5MA 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6276ELPTR-ND 137-A6276ELPTR 112505-A6276ELPTR A6276ELPTR A6276ELPTR
Product Name LED Drivers 75.5MA LED Driver IC PMIC - PMIC - LED Drivers - A6276ELPTR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts 4.5 volts 4.5 to 5.5 volts
Output Voltage 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Six-Channel, High Efficiency White LED Driver with Touch Screen Driver Supply - SKY81452 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
LED Drivers - 620-1208-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 9 volts
Output Voltage 23 volts
View Details
3 suppliers
LED Driver ICs - 2060172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
Infineon Technologies AG
Specs
Input Voltage ? to 16 volts
Number of Channels 1 #
Package Type Bulk
View Details