Fargo Controls, Inc. Power Supply, ALNC 24VDC/AC S3420D

Description
This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
Request a Quote Datasheet
Description
This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Eatontown, NJ, USA
Power Supply, ALNC 24VDC/AC
S3420D
Power Supply, ALNC 24VDC/AC S3420D
This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.

This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Power Supplies
Product Number S3420D
Product Name Power Supply, ALNC 24VDC/AC
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details