Altech Corp. Power Supplies PS-C12024

Description
Power Supply;DinRail,120W, 5A
Request a Quote
Description
Power Supply;DinRail,120W, 5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - PS-C12024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PS-C12024
Power Supplies PS-C12024
Power Supply;DinRail,120W, 5A

Power Supply;DinRail,120W, 5A

Buy Now
Power Supply;DIN Rail;Single Output;120W;24V;5A;24-28 V Range;100 mVP-P;91% Eff - 70076449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;DIN Rail;Single Output;120W;24V;5A;24-28 V Range;100 mVP-P;91% Eff
70076449
Power Supply;DIN Rail;Single Output;120W;24V;5A;24-28 V Range;100 mVP-P;91% Eff 70076449
Features: High Efficiency Up to 94% and Low Power Dissipation Universal AC Input/Full Range 150% Peak Load Capability Built-In Active PFC Function, PF >0.93 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable LED Indicator for Power On UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level 100% Full Load Burn-In Test Built-In DC OK Relay Contact 3-Year Warranty

Features:

  • High Efficiency Up to 94% and Low Power Dissipation
  • Universal AC Input/Full Range
  • 150% Peak Load Capability
  • Built-In Active PFC Function, PF >0.93
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling By Free Air Convection
  • DIN Rail Mountable
  • LED Indicator for Power On
  • UL 508 (Industrial Control Equipment) Approved
  • EN61000-6-2 (EN50082-2) Industrial Immunity Level
  • 100% Full Load Burn-In Test
  • Built-In DC OK Relay Contact
  • 3-Year Warranty
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PS-C12024 70076449
Product Name Power Supplies Power Supply;DIN Rail;Single Output;120W;24V;5A;24-28 V Range;100 mVP-P;91% Eff
Form Factor DIN Rail DIN Rail
DC Output Current 5 amps
Type DC Power Supply
Applications Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details