Advantech Delta AC to DC 100-240V 400W Open Frame with PFC 96PSO-A400W19-M

Description
Delta AC to DC 100-240V 400W Open Frame with PFC Single output, 400Watts with widely input range from 100 to 240 VAC MTBF:2075K hours at 50℃ and 62.5% well performance @70C High efficiency up to 88% Designed to meet CUL (UL 60601-1) / CB (IEC 60950-1 2nd) / CB (IEC 60601-1) / CCC / CE Comp
Request a Quote Datasheet
Description
Delta AC to DC 100-240V 400W Open Frame with PFC Single output, 400Watts with widely input range from 100 to 240 VAC MTBF:2075K hours at 50℃ and 62.5% well performance @70C High efficiency up to 88% Designed to meet CUL (UL 60601-1) / CB (IEC 60950-1 2nd) / CB (IEC 60601-1) / CCC / CE Comp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Cincinnati, OH, United States
Delta AC to DC 100-240V 400W Open Frame with PFC
96PSO-A400W19-M
Delta AC to DC 100-240V 400W Open Frame with PFC 96PSO-A400W19-M
Delta AC to DC 100-240V 400W Open Frame with PFC Single output, 400Watts with widely input range from 100 to 240 VAC MTBF:2075K hours at 50℃ and 62.5% well performance @70C High efficiency up to 88% Designed to meet CUL (UL 60601-1) / CB (IEC 60950-1 2nd) / CB (IEC 60601-1) / CCC / CE Comp

Delta AC to DC 100-240V 400W Open Frame with PFC

  • Single output, 400Watts with widely input range from 100 to 240 VAC
  • MTBF:2075K hours at 50℃ and 62.5% well performance @70C
  • High efficiency up to 88%
  • Designed to meet CUL (UL 60601-1) / CB (IEC 60950-1 2nd) / CB (IEC 60601-1) / CCC / CE
  • Comp
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSO-A400W19-M
Product Name Delta AC to DC 100-240V 400W Open Frame with PFC
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance CUL / CB / CB / CCC / CE
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers