AMETEK Programmable Power DC Power Supply XPD33-16

Description
The XPD33-16 is a 528 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-33V Current: 0-16A Power: 528W Analog programming Universal input Zero voltage “soft switching” Power factor correction (PFC) Front and rear connectors Ten-turn front panel knobs Remote sense with 5V line loss compensation LabVIEW® and LabWindows® drivers The Sorensen XPD33-16 features the smallest 500-watt programmable power supply available. The XPD33-16 is ideal for benchtop, ATE and OEM applications where a wide range of output voltage or current is needed in a compact unit. The XPD33-16 can be combined in a mix-and-match configuration with the quarter-rack 300-watt HPD series and 60-watt XT series. Each unit features zero voltage “soft switching” to virtually eliminate switching transients. This switching technology contributes to high efficiency, low noise, and high reliability. The XPD33-16 also features power factor correction (PFC) technology to enable low current draw and to greatly reduce generation of input current harmonics.
Datasheet
Description
The XPD33-16 is a 528 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-33V Current: 0-16A Power: 528W Analog programming Universal input Zero voltage “soft switching” Power factor correction (PFC) Front and rear connectors Ten-turn front panel knobs Remote sense with 5V line loss compensation LabVIEW® and LabWindows® drivers The Sorensen XPD33-16 features the smallest 500-watt programmable power supply available. The XPD33-16 is ideal for benchtop, ATE and OEM applications where a wide range of output voltage or current is needed in a compact unit. The XPD33-16 can be combined in a mix-and-match configuration with the quarter-rack 300-watt HPD series and 60-watt XT series. Each unit features zero voltage “soft switching” to virtually eliminate switching transients. This switching technology contributes to high efficiency, low noise, and high reliability. The XPD33-16 also features power factor correction (PFC) technology to enable low current draw and to greatly reduce generation of input current harmonics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPD33-16 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPD33-16
DC Power Supply XPD33-16
The XPD33-16 is a 528 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-33V Current: 0-16A Power: 528W Analog programming Universal input Zero voltage “soft switching” Power factor correction (PFC) Front and rear connectors Ten-turn front panel knobs Remote sense with 5V line loss compensation LabVIEW® and LabWindows® drivers The Sorensen XPD33-16 features the smallest 500-watt programmable power supply available. The XPD33-16 is ideal for benchtop, ATE and OEM applications where a wide range of output voltage or current is needed in a compact unit. The XPD33-16 can be combined in a mix-and-match configuration with the quarter-rack 300-watt HPD series and 60-watt XT series. Each unit features zero voltage “soft switching” to virtually eliminate switching transients. This switching technology contributes to high efficiency, low noise, and high reliability. The XPD33-16 also features power factor correction (PFC) technology to enable low current draw and to greatly reduce generation of input current harmonics.

The XPD33-16 is a 528 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-33V
  • Current: 0-16A
  • Power: 528W
  • Analog programming
  • Universal input
  • Zero voltage “soft switching”
  • Power factor correction (PFC)
  • Front and rear connectors
  • Ten-turn front panel knobs
  • Remote sense with 5V line loss compensation
  • LabVIEW® and LabWindows® drivers

The Sorensen XPD33-16 features the smallest 500-watt programmable power supply available. The XPD33-16 is ideal for benchtop, ATE and OEM applications where a wide range of output voltage or current is needed in a compact unit.

The XPD33-16 can be combined in a mix-and-match configuration with the quarter-rack 300-watt HPD series and 60-watt XT series. Each unit features zero voltage “soft switching” to virtually eliminate switching transients. This switching technology contributes to high efficiency, low noise, and high reliability. The XPD33-16 also features power factor correction (PFC) technology to enable low current draw and to greatly reduce generation of input current harmonics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPD33-16
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC Power Supply - XPF60-10D - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details