XP Power DC DC Converters JSM2548D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3523-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3523-ND
DC DC Converters 1470-3523-ND
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power - 85Y2877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
85Y2877
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power 85Y2877
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3523-ND 85Y2877
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8400 amps 0.8400 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2228-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers