Triad Magnetics ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies ALS50-24

Description
50 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications.
Request a Quote Datasheet
Description
50 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-24 - Triad Magnetics
Perris, California, United States
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies
ALS50-24
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies ALS50-24
50 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications.

50 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications.

Supplier's Site
AC DC Converters - 237-1292-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1292-ND
AC DC Converters 237-1292-ND
Open Frame AC DC Converters 1 Output 24V 2.1A 90 ~ 260 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 2.1A 90 ~ 260 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Triad Magnetics - 79K5237 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Triad Magnetics
79K5237
Ac-Dc Converter, Open Frame, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Triad Magnetics 79K5237
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 50W, 2.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:90V AC to 264V AC; External Depth:5" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 50W, 2.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:90V AC to 264V AC; External Depth:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ALS50-24 237-1292-ND 79K5237
Product Name ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Triad Magnetics
Type DC-DC Converter AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 55 C (32 to 131 F)
Regulatory Compliance UL 60950 (UL File No: E204980) RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver, Dc-Dc, Cc, 350Ma, 36V, 26W; Power Supply Approvals Triad Magnetics - 45P2900 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 36.0 volts
DC Output Current 0.3500 amps
View Details
2 suppliers
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-360 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 237-2138-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1438-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers