XP Power DC DC Converters JSE0824S15

Description
Isolated Module DC DC Converter 1 Output 15V 535mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 535mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3546-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3546-ND
DC DC Converters 1470-3546-ND
Isolated Module DC DC Converter 1 Output 15V 535mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 535mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power - 85Y2833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power
85Y2833
Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power 85Y2833
DC-DC CONVERTER, 15V, 0.535A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:535mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.535A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:535mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3546-ND 85Y2833
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5350 amps 0.5350 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details