LN005RIP010 is a reversible precision high voltage module providing ±5kV at 1mA, designed for applications requiring low noise and drift such as mass spectrometry and electron guns. It features <2mVp-p low frequency noise and <2mVp-p ripple at full load, with a temperature coefficient of <10ppm/°C. The module measures 147 x 98 x 47 mm and weighs 1.2 kg. It includes a 1m low noise screened cable for high voltage output and supports analogue control via differential input or potentiometer. The unit is short circuit proof and offers fast recovery from load transients, with operation specified from +10°C to +50°C and storage from -35°C to +85°C.
Precision high voltage modules delivering exceptionally low levels of noise and drift, designed for easy integration into systems requiring multiple high voltages. Applications include mass spectrometry and electron gun operations.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LN005RIP010 |
| Product Name | LN-Series |
| Applications | Analytical |