XP Power DC DC Converters JCP4024T0312

Description
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4024T0312-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4024T0312-ND
DC DC Converters JCP4024T0312-ND
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 18V - 36V Input

Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4024T0312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4024T0312
Power Supplies - Board Mount - DC DC Converters JCP4024T0312
DC DC CONVERTER 3.3V +/-12V 29W

DC DC CONVERTER 3.3V +/-12V 29W

Supplier's Site
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power - 04R8769 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power
04R8769
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power 04R8769
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 3.3V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 3.3V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4024T0312-ND JCP4024T0312 04R8769
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 0.4000 to 6 amps 6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - MB - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 15 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details