AMETEK Programmable Power AC Source 1751SL

Description
The 1751SL is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1751VA Output Voltage range: 0-65, 0-130, 0-260 VAC Input Power: 115, 208, or 230V Low Harmonic Distortion Continuous duty at 150% of rated capacity Configurable Total Harmonic Distortion: 0.4% 200 Hz to 1000 Hz; 0.6% Full frequency range Output Noise: 70 dB below full output Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed Elgar 1751SL power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1751SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges. The linear design of the SL Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.
Datasheet
Description
The 1751SL is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1751VA Output Voltage range: 0-65, 0-130, 0-260 VAC Input Power: 115, 208, or 230V Low Harmonic Distortion Continuous duty at 150% of rated capacity Configurable Total Harmonic Distortion: 0.4% 200 Hz to 1000 Hz; 0.6% Full frequency range Output Noise: 70 dB below full output Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed Elgar 1751SL power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1751SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges. The linear design of the SL Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1751SL
The 1751SL is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1751VA Output Voltage range: 0-65, 0-130, 0-260 VAC Input Power: 115, 208, or 230V Low Harmonic Distortion Continuous duty at 150% of rated capacity Configurable Total Harmonic Distortion: 0.4% 200 Hz to 1000 Hz; 0.6% Full frequency range Output Noise: 70 dB below full output Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed Elgar 1751SL power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 1751SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges. The linear design of the SL Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.

The 1751SL is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC Output Power: 1751VA
  • Output Voltage range: 0-65, 0-130, 0-260 VAC
  • Input Power: 115, 208, or 230V
  • Low Harmonic Distortion
  • Continuous duty at 150% of rated capacity
  • Configurable
  • Total Harmonic Distortion: 0.4% 200 Hz to 1000 Hz; 0.6% Full frequency range
  • Output Noise: 70 dB below full output
  • Output Protection: Overload and short circuit protected, output recovers immediately when overload or short is removed

Elgar 1751SL power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators.

The 1751SL offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges.

The linear design of the SL Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1751SL
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
1606 Power Supply - 1606-XLS240-UPSC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 22.5 volts
View Details