Description:
The TLD1040-24 is a compact and lightweight Constant Voltage Switch Mode Power Supply. Waterproof design within a 2x4 J box, IP66, NEMA 4 suitable for dry and damp locations. Convection cooled plastic housing. Designed for outdoor and indoor applications. Some typical applications include LED’s, Lighting, etc.
Power supply, switching, in:90-264VAC, out:12-24V, .35A, 20W, IP66/Nema 4 applic
Triad Magnetics | Allied Electronics, Inc. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | TLD1020-24-C0350 | 70218058 |
Product Name | 20-40 Watt Single Output Enclosed Encapsulated Switching Power Supply | Power supply, switching, in:90-264VAC, out:12-24V, .35A, 20W, IP66/Nema 4 applic |
Type | DC Power Supply | DC Power Supply |
Technology | Switching Power Supply | Switching Power Supply |
Applications | Instrumentation | |
Features | Power Factor Correction | |
Regulatory Compliance | RoHS |