XP Power JCK40 Series DC/DC Converter JCK4024S12

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4024S12 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4024S12
JCK40 Series DC/DC Converter JCK4024S12
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - 1470-2016-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2016-5-ND
DC DC Converters 1470-2016-5-ND
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power - 41T0619 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power
41T0619
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power 41T0619
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 12 V, 3.33 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 12 V, 3.33 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power - 24T5278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power
24T5278
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power 24T5278
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.33A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.33A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCK4024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4024S12
Power Supplies - Board Mount - DC DC Converters JCK4024S12
DC DC CONVERTER 12V 40W

DC DC CONVERTER 12V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4024S12 1470-2016-5-ND 41T0619 24T5278 JCK4024S12
Product Name JCK40 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 12 V, 3.33 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details