AMETEK Programmable Power DC Power Supplies, SFA Series

Description
The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to avoid catastrophic damage. Under anomalous operating conditions, excessive stored energy in the output circuit of the DC power supply can result in peak stresses that can permanently damage the device. Providing a constant current regulation mode only, the SFA’s low stored energy output minimizes damage potential for sensitive devices as well as enables a current slew rate of up to 400 A/msec. Ratings Voltage 5kW 10kW 15kW 20kW 25kW 30kW 0 - 60V 0-83A 0-167A 0-250A 0-333A 0-417A 0-500A 0 - 100V 0-50A 0-100A 0-150A 0-200A 0-250A 0-300A 0 - 160V 0-31A 0-63A 0-94A 0-125A 0-156A 0-188A Features and Benefits Key Features High Power Density DC Power Supply: Up to 15 kW in a 3U / 30 kW in a 6U chassis Wide Voltage Range: 0-40V up to 0-600V, in increments of 5 kW from 5 to 30 kW Fast Load Transient Response: Protection from undesired voltage excursions Low RMS and P-P Noise: Suitable for the most sensitive applications Parallelable DC output up to 150 kW: Expandable as your requirement grows. Modular Design: Upgradeable for the ultimate in investment protection Sequencing: Program custom waveforms Easy-to-read Fluorescent Display: SGI supports English, French, German, Italian, Spanish, Chinese, Japanese, and Korean languages. 16-bit Resolution: Optional IEEE-488.2 + RS-232C + Ethernet provides precise control Ethernet Control: LXI Class C compliant communication through an integrated web server Direct Relay Control: Control output and sense isolation relays, along with polarity relays. (Ethernet Option Only) Hardware Trigger: Ethernet Option Only 5-Year Warranty Applications Process Control Whether you are controlling ion beams for the manufacturer of semiconductors or driving a solution for precise control in a plating process, the SG series variable DC power supply is an ideal choice with its small size, reliable modular design, and standard analog programmability. Direct control of V and I along with 0-10V outputs allowing monitoring of the actual voltage and current, provides a simple interface for your PLC or other type of analog controller. Product Development Testing & Burn-in DC-DC converters, laser diodes, automotive and semiconductor components, and aircraft flight hardware are just a few of the items being tested using the SG product family. From simple front panel control to complex test sequences for compliance testing, the SG series DC constant current source will grow with your product needs. Research A research environment presents some of the most demanding requirements for your test instrumentation. Equipment that is sufficient today, may not meet the needs of the next project. With the SG series DC power testing system, this is no longer a problem. The modular design allows you to easily upgrade to higher power levels in the future, or parallel units to achieve up to 150 kW. With the sophisticated sequencing capability of the SGI model, you can build an infinite variety of test or diagnostic programs and have them execute directly from the power supply. Automotive Component Test The 16-bit resolution of the Ethernet programming and hardware triggering allows for detailed sequencing associated with battery fluctuation simulation. The tight load regulation capability of the SG series makes it a superior source for validation and acceptance testing and burn-in of automotive components. The 40V models provide a full range of testing to simulate battery conditions. Margin testing of 12V and 14V nominal components, such as electronic control units (ECU) and electromechanical components, is easily achieved. Rackmount ATE Systems The high-power density of the SG series DC power supply makes it ideal for ATE System integration. The wide variety of voltage and current combinations in 3U and 6U heights allows multiple voltage outputs in a small amount of space. The wide variety of control methods possible allows easy integration into legacy systems as well as high-speed systems. Battery Charging The SG series programmable DC power supplies provide high-accuracy voltage output to optimize battery charging. Battery charging requires high accuracy voltage and stable current output for fast bulk and absorption phase charging and high accuracy and stable voltage for float charging to avoid “gassing” the battery. With the remote interface options, the charging process can easily be automated for volume production.
Request a Quote
Description
The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to avoid catastrophic damage. Under anomalous operating conditions, excessive stored energy in the output circuit of the DC power supply can result in peak stresses that can permanently damage the device. Providing a constant current regulation mode only, the SFA’s low stored energy output minimizes damage potential for sensitive devices as well as enables a current slew rate of up to 400 A/msec. Ratings Voltage 5kW 10kW 15kW 20kW 25kW 30kW 0 - 60V 0-83A 0-167A 0-250A 0-333A 0-417A 0-500A 0 - 100V 0-50A 0-100A 0-150A 0-200A 0-250A 0-300A 0 - 160V 0-31A 0-63A 0-94A 0-125A 0-156A 0-188A Features and Benefits Key Features High Power Density DC Power Supply: Up to 15 kW in a 3U / 30 kW in a 6U chassis Wide Voltage Range: 0-40V up to 0-600V, in increments of 5 kW from 5 to 30 kW Fast Load Transient Response: Protection from undesired voltage excursions Low RMS and P-P Noise: Suitable for the most sensitive applications Parallelable DC output up to 150 kW: Expandable as your requirement grows. Modular Design: Upgradeable for the ultimate in investment protection Sequencing: Program custom waveforms Easy-to-read Fluorescent Display: SGI supports English, French, German, Italian, Spanish, Chinese, Japanese, and Korean languages. 16-bit Resolution: Optional IEEE-488.2 + RS-232C + Ethernet provides precise control Ethernet Control: LXI Class C compliant communication through an integrated web server Direct Relay Control: Control output and sense isolation relays, along with polarity relays. (Ethernet Option Only) Hardware Trigger: Ethernet Option Only 5-Year Warranty Applications Process Control Whether you are controlling ion beams for the manufacturer of semiconductors or driving a solution for precise control in a plating process, the SG series variable DC power supply is an ideal choice with its small size, reliable modular design, and standard analog programmability. Direct control of V and I along with 0-10V outputs allowing monitoring of the actual voltage and current, provides a simple interface for your PLC or other type of analog controller. Product Development Testing & Burn-in DC-DC converters, laser diodes, automotive and semiconductor components, and aircraft flight hardware are just a few of the items being tested using the SG product family. From simple front panel control to complex test sequences for compliance testing, the SG series DC constant current source will grow with your product needs. Research A research environment presents some of the most demanding requirements for your test instrumentation. Equipment that is sufficient today, may not meet the needs of the next project. With the SG series DC power testing system, this is no longer a problem. The modular design allows you to easily upgrade to higher power levels in the future, or parallel units to achieve up to 150 kW. With the sophisticated sequencing capability of the SGI model, you can build an infinite variety of test or diagnostic programs and have them execute directly from the power supply. Automotive Component Test The 16-bit resolution of the Ethernet programming and hardware triggering allows for detailed sequencing associated with battery fluctuation simulation. The tight load regulation capability of the SG series makes it a superior source for validation and acceptance testing and burn-in of automotive components. The 40V models provide a full range of testing to simulate battery conditions. Margin testing of 12V and 14V nominal components, such as electronic control units (ECU) and electromechanical components, is easily achieved. Rackmount ATE Systems The high-power density of the SG series DC power supply makes it ideal for ATE System integration. The wide variety of voltage and current combinations in 3U and 6U heights allows multiple voltage outputs in a small amount of space. The wide variety of control methods possible allows easy integration into legacy systems as well as high-speed systems. Battery Charging The SG series programmable DC power supplies provide high-accuracy voltage output to optimize battery charging. Battery charging requires high accuracy voltage and stable current output for fast bulk and absorption phase charging and high accuracy and stable voltage for float charging to avoid “gassing” the battery. With the remote interface options, the charging process can easily be automated for volume production.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Power Supplies, SFA Series -  - AMETEK Programmable Power
San Diego, CA, United States
DC Power Supplies, SFA Series
DC Power Supplies, SFA Series
The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to avoid catastrophic damage. Under anomalous operating conditions, excessive stored energy in the output circuit of the DC power supply can result in peak stresses that can permanently damage the device. Providing a constant current regulation mode only, the SFA’s low stored energy output minimizes damage potential for sensitive devices as well as enables a current slew rate of up to 400 A/msec. Ratings Voltage 5kW 10kW 15kW 20kW 25kW 30kW 0 - 60V 0-83A 0-167A 0-250A 0-333A 0-417A 0-500A 0 - 100V 0-50A 0-100A 0-150A 0-200A 0-250A 0-300A 0 - 160V 0-31A 0-63A 0-94A 0-125A 0-156A 0-188A Features and Benefits Key Features High Power Density DC Power Supply: Up to 15 kW in a 3U / 30 kW in a 6U chassis Wide Voltage Range: 0-40V up to 0-600V, in increments of 5 kW from 5 to 30 kW Fast Load Transient Response: Protection from undesired voltage excursions Low RMS and P-P Noise: Suitable for the most sensitive applications Parallelable DC output up to 150 kW: Expandable as your requirement grows. Modular Design: Upgradeable for the ultimate in investment protection Sequencing: Program custom waveforms Easy-to-read Fluorescent Display: SGI supports English, French, German, Italian, Spanish, Chinese, Japanese, and Korean languages. 16-bit Resolution: Optional IEEE-488.2 + RS-232C + Ethernet provides precise control Ethernet Control: LXI Class C compliant communication through an integrated web server Direct Relay Control: Control output and sense isolation relays, along with polarity relays. (Ethernet Option Only) Hardware Trigger: Ethernet Option Only 5-Year Warranty Applications Process Control Whether you are controlling ion beams for the manufacturer of semiconductors or driving a solution for precise control in a plating process, the SG series variable DC power supply is an ideal choice with its small size, reliable modular design, and standard analog programmability. Direct control of V and I along with 0-10V outputs allowing monitoring of the actual voltage and current, provides a simple interface for your PLC or other type of analog controller. Product Development Testing & Burn-in DC-DC converters, laser diodes, automotive and semiconductor components, and aircraft flight hardware are just a few of the items being tested using the SG product family. From simple front panel control to complex test sequences for compliance testing, the SG series DC constant current source will grow with your product needs. Research A research environment presents some of the most demanding requirements for your test instrumentation. Equipment that is sufficient today, may not meet the needs of the next project. With the SG series DC power testing system, this is no longer a problem. The modular design allows you to easily upgrade to higher power levels in the future, or parallel units to achieve up to 150 kW. With the sophisticated sequencing capability of the SGI model, you can build an infinite variety of test or diagnostic programs and have them execute directly from the power supply. Automotive Component Test The 16-bit resolution of the Ethernet programming and hardware triggering allows for detailed sequencing associated with battery fluctuation simulation. The tight load regulation capability of the SG series makes it a superior source for validation and acceptance testing and burn-in of automotive components. The 40V models provide a full range of testing to simulate battery conditions. Margin testing of 12V and 14V nominal components, such as electronic control units (ECU) and electromechanical components, is easily achieved. Rackmount ATE Systems The high-power density of the SG series DC power supply makes it ideal for ATE System integration. The wide variety of voltage and current combinations in 3U and 6U heights allows multiple voltage outputs in a small amount of space. The wide variety of control methods possible allows easy integration into legacy systems as well as high-speed systems. Battery Charging The SG series programmable DC power supplies provide high-accuracy voltage output to optimize battery charging. Battery charging requires high accuracy voltage and stable current output for fast bulk and absorption phase charging and high accuracy and stable voltage for float charging to avoid “gassing” the battery. With the remote interface options, the charging process can easily be automated for volume production.

The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to avoid catastrophic damage. Under anomalous operating conditions, excessive stored energy in the output circuit of the DC power supply can result in peak stresses that can permanently damage the device.
Providing a constant current regulation mode only, the SFA’s low stored energy output minimizes damage potential for sensitive devices as well as enables a current slew rate of up to 400 A/msec.

Ratings Voltage 5kW 10kW 15kW 20kW 25kW 30kW
0 - 60V 0-83A 0-167A 0-250A 0-333A 0-417A 0-500A
0 - 100V 0-50A 0-100A 0-150A 0-200A 0-250A 0-300A
0 - 160V 0-31A 0-63A 0-94A 0-125A 0-156A 0-188A
Features and Benefits

Key Features


  • High Power Density DC Power Supply: Up to 15 kW in a 3U / 30 kW in a 6U chassis
  • Wide Voltage Range: 0-40V up to 0-600V, in increments of 5 kW from 5 to 30 kW
  • Fast Load Transient Response: Protection from undesired voltage excursions
  • Low RMS and P-P Noise: Suitable for the most sensitive applications

  • Parallelable DC output up to 150 kW: Expandable as your requirement grows.
  • Modular Design: Upgradeable for the ultimate in investment protection
  • Sequencing: Program custom waveforms
  • Easy-to-read Fluorescent Display: SGI supports English, French, German, Italian, Spanish, Chinese, Japanese, and Korean languages.
  • 16-bit Resolution: Optional IEEE-488.2 + RS-232C + Ethernet provides precise control

  • Ethernet Control: LXI Class C compliant communication through an integrated web server
  • Direct Relay Control: Control output and sense isolation relays, along with polarity relays. (Ethernet Option Only)
  • Hardware Trigger: Ethernet Option Only
  • 5-Year Warranty

Applications
Process Control
Whether you are controlling ion beams for the manufacturer of semiconductors or driving a solution for precise control in a plating process, the SG series variable DC power supply is an ideal choice with its small size, reliable modular design, and standard analog programmability.
Direct control of V and I along with 0-10V outputs allowing monitoring of the actual voltage and current, provides a simple interface for your PLC or other type of analog controller.


Product Development
Testing & Burn-in DC-DC converters, laser diodes, automotive and semiconductor components, and aircraft flight hardware are just a few of the items being tested using the SG product family.
From simple front panel control to complex test sequences for compliance testing, the SG series DC constant current source will grow with your product needs.


Research
A research environment presents some of the most demanding requirements for your test instrumentation. Equipment that is sufficient today, may not meet the needs of the next project. With the SG series DC power testing system, this is no longer a problem.
The modular design allows you to easily upgrade to higher power levels in the future, or parallel units to achieve up to 150 kW. With the sophisticated sequencing capability of the SGI model, you can build an infinite variety of test or diagnostic programs and have them execute directly from the power supply.


Automotive Component Test
The 16-bit resolution of the Ethernet programming and hardware triggering allows for detailed sequencing associated with battery fluctuation simulation. The tight load regulation capability of the SG series makes it a superior source for validation and acceptance testing and burn-in of automotive components.
The 40V models provide a full range of testing to simulate battery conditions. Margin testing of 12V and 14V nominal components, such as electronic control units (ECU) and electromechanical components, is easily achieved.


Rackmount ATE Systems
The high-power density of the SG series DC power supply makes it ideal for ATE System integration. The wide variety of voltage and current combinations in 3U and 6U heights allows multiple voltage outputs in a small amount of space.
The wide variety of control methods possible allows easy integration into legacy systems as well as high-speed systems.


Battery Charging
The SG series programmable DC power supplies provide high-accuracy voltage output to optimize battery charging. Battery charging requires high accuracy voltage and stable current output for fast bulk and absorption phase charging and high accuracy and stable voltage for float charging to avoid “gassing” the battery. With the remote interface options, the charging process can easily be automated for volume production.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Power Supplies
Product Name DC Power Supplies, SFA Series
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC Power Supplies, XG 850 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 1 to 110 amps
View Details