Triad Magnetics AC AC Wall Power Adapters WAU12-2000

Description
12VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1881-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1881-ND
AC AC Wall Power Adapters 237-1881-ND
12VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

12VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac Ac, 120V, 12V, 2A; Power Supply Approvals Triad Magnetics - 96M0299 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 12V, 2A; Power Supply Approvals Triad Magnetics
96M0299
Adaptor, Ac Ac, 120V, 12V, 2A; Power Supply Approvals Triad Magnetics 96M0299
ADAPTOR, AC - AC, 120V, 12V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:24W; Output Voltage VAC:12VAC; Output Current:2A; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 12V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:24W; Output Voltage VAC:12VAC; Output Current:2A; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1881-ND 96M0299
Product Name AC AC Wall Power Adapters Adaptor, Ac Ac, 120V, 12V, 2A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 12.0 volts 12.0 volts
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - ARE2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details