XP Power JCJ Series DC/DC Converter JCJ1024S15

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ1024S15 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ1024S15
JCJ Series DC/DC Converter JCJ1024S15
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCJ1024S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCJ1024S15-ND
DC DC Converters JCJ1024S15-ND
Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ1024S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ1024S15
Power Supplies - Board Mount - DC DC Converters JCJ1024S15
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power - 04R8726 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power
04R8726
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power 04R8726
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 667mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 667mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ1024S15 JCJ1024S15-ND JCJ1024S15 04R8726
Product Name JCJ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-mpt72s-48v-28378 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details