AMETEK Programmable Power DC Power Supply DCS20-60E

Description
The DCS20-60E is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-60A Power: 1200W 200-250 VAC/100-132 VAC 47-63 Hz High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS20-60E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS20-60E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet
Description
The DCS20-60E is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-60A Power: 1200W 200-250 VAC/100-132 VAC 47-63 Hz High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS20-60E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS20-60E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS20-60E - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS20-60E
DC Power Supply DCS20-60E
The DCS20-60E is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-60A Power: 1200W 200-250 VAC/100-132 VAC 47-63 Hz High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS20-60E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS20-60E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

The DCS20-60E is a 1200 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-60A
  • Power: 1200W
  • 200-250 VAC/100-132 VAC
  • 47-63 Hz
  • High power density/low ripple and noise
  • High programming resolution with Ethernet interface
  • Constant voltage and current mode
  • Remote sensing
  • Isolated analog control and monitoring (optional)

The Sorensen DCS20-60E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use.

The Sorensen DCS20-60E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS20-60E
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details