Triad Magnetics AC DC Desktop, Wall Power Adapters WSU045-1500-R13

Description
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2204-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2204-ND
AC DC Desktop, Wall Power Adapters 237-2204-ND
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics - 05AC7640 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics
05AC7640
Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics 05AC7640
WALL MOUNT ADAPTOR, AC-DC, 4.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.75W; Output Voltage - Output 1:4.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Product Range:WSU SeriesRoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 4.5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.75W; Output Voltage - Output 1:4.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Product Range:WSU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2204-ND 05AC7640
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 4.5V, 1.5A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 4.5 volts
DC Output Voltage 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details