Triad Magnetics AC DC Desktop, Wall Power Adapters WSU120-1500-R

Description
12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Description
12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 83T4341, is an external plug-in power supply with a maximum output of 18W and an output voltage of 12V. It provides a single output with a current rating of 1.5A. The input voltage range is 90-264VAC, accommodating both 50Hz and 60Hz frequencies, with a maximum input current of less than 0.5A at 115VAC. The device features a line and load regulation of ±5% and maintains a ripple and noise level of 150mV peak-to-peak maximum. This converter operates efficiently with an average efficiency of 85% or higher, meeting the DOE's level VI efficiency standards. It has a no-load power consumption of less than 100mW. The operating temperature range is from 0°C to +40°C at full load, with a storage temperature range of -20°C to 60°C. The unit is designed with a thermoplastic molded enclosure and includes a 6-foot long output cord. Safety certifications include compliance with UL STD 60950-1 and CSA STD C22.2 No. 60950-1, and it is double insulated. The converter also features over-voltage and short-circuit protection, with a leakage current of less than 0.25mA at 264VAC. The product is RoHS compliant and comes with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The Ac-Dc Converter, part number 83T4341, is an external plug-in power supply with a maximum output of 18W and an output voltage of 12V. It provides a single output with a current rating of 1.5A. The input voltage range is 90-264VAC, accommodating both 50Hz and 60Hz frequencies, with a maximum input current of less than 0.5A at 115VAC. The device features a line and load regulation of ±5% and maintains a ripple and noise level of 150mV peak-to-peak maximum. This converter operates efficiently with an average efficiency of 85% or higher, meeting the DOE's level VI efficiency standards. It has a no-load power consumption of less than 100mW. The operating temperature range is from 0°C to +40°C at full load, with a storage temperature range of -20°C to 60°C. The unit is designed with a thermoplastic molded enclosure and includes a 6-foot long output cord. Safety certifications include compliance with UL STD 60950-1 and CSA STD C22.2 No. 60950-1, and it is double insulated. The converter also features over-voltage and short-circuit protection, with a leakage current of less than 0.25mA at 264VAC. The product is RoHS compliant and comes with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1394-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1394-ND
AC DC Desktop, Wall Power Adapters 237-1394-ND
12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 12V; Power Supply Approvals Triad Magnetics - 83T4341 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 12V; Power Supply Approvals Triad Magnetics
83T4341
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 12V; Power Supply Approvals Triad Magnetics 83T4341
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1394-ND 83T4341
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 18W, 12V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W Desktop Power Supply, GaN FET, Compact Size, Single Output, ITE & Medical - QADB-300 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details