XP Power ITX Series DC-DC Converter ITX0505SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX0505SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX0505SA
ITX Series DC-DC Converter ITX0505SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2525-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2525-5-ND
DC DC Converters 1470-2525-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX0505SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX0505SA
Power Supplies - Board Mount - DC DC Converters ITX0505SA
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power - 47X2659 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power
47X2659
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power 47X2659
DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX0505SA 1470-2525-5-ND ITX0505SA 47X2659
Product Name ITX Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6882-ea-pul-11500-120-6u-60000w-32101 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details