AMETEK Programmable Power AC Source 461-.1

Description
The 461-.1 is a 60 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Frequency range: 60 Hz Single Phase Calibration Accuracy: ±0.1% Frequency Temperature Coefficient: ±0.015%°C Fixed frequency Oscillator plug-in for the Elgar SL-series Single phase versions include a 1/8” phone jack for Ext. input Elgar’s 400 Series plug-in oscillator product line is designed to provide the required output frequency for Elgar AC power sources. Plug-in oscillators also give users maximum flexibility and optimum price/performance for their specific application. The plug-in oscillators are an integral part of Elgar Linear AC power sources. Both the RC phase shift oscillators and crystal controlled precision oscillators provide users with variable or fixed frequency capabilities and a low distortion sine wave output to meet a variety of application needs. These oscillators provide a lower cost alternative when the application doesn’t require the frequency accuracy of crystal control. They’re the best selection when continuous sweep frequency is required. The 461-.1 offers frequency selection capability via internal DIP switches in fixed frequency models. In addition, they feature precision frequency resolution of 0.01 Hz, calibration accuracy of ± 0.001%, and optional programmable amplitude via external resistor or external DC programming.
Datasheet
Description
The 461-.1 is a 60 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Frequency range: 60 Hz Single Phase Calibration Accuracy: ±0.1% Frequency Temperature Coefficient: ±0.015%°C Fixed frequency Oscillator plug-in for the Elgar SL-series Single phase versions include a 1/8” phone jack for Ext. input Elgar’s 400 Series plug-in oscillator product line is designed to provide the required output frequency for Elgar AC power sources. Plug-in oscillators also give users maximum flexibility and optimum price/performance for their specific application. The plug-in oscillators are an integral part of Elgar Linear AC power sources. Both the RC phase shift oscillators and crystal controlled precision oscillators provide users with variable or fixed frequency capabilities and a low distortion sine wave output to meet a variety of application needs. These oscillators provide a lower cost alternative when the application doesn’t require the frequency accuracy of crystal control. They’re the best selection when continuous sweep frequency is required. The 461-.1 offers frequency selection capability via internal DIP switches in fixed frequency models. In addition, they feature precision frequency resolution of 0.01 Hz, calibration accuracy of ± 0.001%, and optional programmable amplitude via external resistor or external DC programming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 461-.1
The 461-.1 is a 60 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Frequency range: 60 Hz Single Phase Calibration Accuracy: ±0.1% Frequency Temperature Coefficient: ±0.015%°C Fixed frequency Oscillator plug-in for the Elgar SL-series Single phase versions include a 1/8” phone jack for Ext. input Elgar’s 400 Series plug-in oscillator product line is designed to provide the required output frequency for Elgar AC power sources. Plug-in oscillators also give users maximum flexibility and optimum price/performance for their specific application. The plug-in oscillators are an integral part of Elgar Linear AC power sources. Both the RC phase shift oscillators and crystal controlled precision oscillators provide users with variable or fixed frequency capabilities and a low distortion sine wave output to meet a variety of application needs. These oscillators provide a lower cost alternative when the application doesn’t require the frequency accuracy of crystal control. They’re the best selection when continuous sweep frequency is required. The 461-.1 offers frequency selection capability via internal DIP switches in fixed frequency models. In addition, they feature precision frequency resolution of 0.01 Hz, calibration accuracy of ± 0.001%, and optional programmable amplitude via external resistor or external DC programming.

The 461-.1 is a 60 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Frequency range: 60 Hz
  • Single Phase
  • Calibration Accuracy: ±0.1%
  • Frequency Temperature Coefficient: ±0.015%°C
  • Fixed frequency Oscillator plug-in for the Elgar SL-series
  • Single phase versions include a 1/8” phone jack for Ext. input

Elgar’s 400 Series plug-in oscillator product line is designed to provide the required output frequency for Elgar AC power sources. Plug-in oscillators also give users maximum flexibility and optimum price/performance for their specific application. The plug-in oscillators are an integral part of Elgar Linear AC power sources. Both the RC phase shift oscillators and crystal controlled precision oscillators provide users with variable or fixed frequency capabilities and a low distortion sine wave output to meet a variety of application needs.

These oscillators provide a lower cost alternative when the application doesn’t require the frequency accuracy of crystal control. They’re the best selection when continuous sweep frequency is required.

The 461-.1 offers frequency selection capability via internal DIP switches in fixed frequency models. In addition, they feature precision frequency resolution of 0.01 Hz, calibration accuracy of ± 0.001%, and optional programmable amplitude via external resistor or external DC programming.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 461-.1
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-120 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers