Triad Magnetics AC DC Desktop, Wall Power Adapters WSU060-2000-R

Description
5.9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5.9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - WSU060-2000-R-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
WSU060-2000-R-ND
AC DC Desktop, Wall Power Adapters WSU060-2000-R-ND
5.9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5.9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2A, 6V; Power Supply Approvals Triad Magnetics - 83T4311 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2A, 6V; Power Supply Approvals Triad Magnetics
83T4311
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2A, 6V; Power Supply Approvals Triad Magnetics 83T4311
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 2A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:6V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 2A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:6V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number WSU060-2000-R-ND 83T4311
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2A, 6V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.9 volts
DC Output Voltage 5.9 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-480-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details