Triad Magnetics AC DC Desktop, Wall Power Adapters WSX060-4000

Description
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2135-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2135-ND
AC DC Desktop, Wall Power Adapters 237-2135-ND
5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics - 92Y4375 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics
92Y4375
Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics 92Y4375
ADAPTOR, AC-DC, 5.9V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:5.9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 5.9V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:5.9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2135-ND 92Y4375
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 5.9V, 4A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 5.9 volts
DC Output Voltage 5.9 volts 5.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details