AMETEK Programmable Power DC Power Supply DCR40-25B2

Description
The DCR40-25B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W 115 VAC single phase input standard on all models up to 1800 watts 50/60 Hz operation without derating 0.03% line and load regulation (typical) 90mV RMS ripple (model dependent) 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR40-25B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-25B2 operates at a voltage range of 0-40V and a current of 25 Amps. The DCR40-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet
Description
The DCR40-25B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W 115 VAC single phase input standard on all models up to 1800 watts 50/60 Hz operation without derating 0.03% line and load regulation (typical) 90mV RMS ripple (model dependent) 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR40-25B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-25B2 operates at a voltage range of 0-40V and a current of 25 Amps. The DCR40-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR40-25B2
The DCR40-25B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-25A Power: 1000W 115 VAC single phase input standard on all models up to 1800 watts 50/60 Hz operation without derating 0.03% line and load regulation (typical) 90mV RMS ripple (model dependent) 50 ms transient response - 50% load change (typical) Low-Level Remote Sensing Manual & Automatic Control Direct & Master-Slave Paralleling & Series Operation 19" Rack Mountable Low Ripple and Noise Amperage and Voltage Meters Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode Remote voltage and resistance programming for both voltage and current modes standard Adjustable current limiting (overload/short circuit protection) with automatic recovery Overvoltage protection with crowbar standard on all models The Sorensen DCR40-25B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-25B2 operates at a voltage range of 0-40V and a current of 25 Amps. The DCR40-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

The DCR40-25B2 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-25A
  • Power: 1000W
  • 115 VAC single phase input standard on all models up to 1800 watts
  • 50/60 Hz operation without derating
  • 0.03% line and load regulation (typical)
  • 90mV RMS ripple (model dependent)
  • 50 ms transient response - 50% load change (typical)
  • Low-Level Remote Sensing
  • Manual & Automatic Control
  • Direct & Master-Slave Paralleling & Series Operation
  • 19" Rack Mountable
  • Low Ripple and Noise
  • Amperage and Voltage Meters
  • Excellent voltage and current regulation with automatic crossover; panel lights indicate operating mode
  • Remote voltage and resistance programming for both voltage and current modes standard
  • Adjustable current limiting (overload/short circuit protection) with automatic recovery
  • Overvoltage protection with crowbar standard on all models

The Sorensen DCR40-25B2 is a member of the 1000W DCR-B2 family of general purpose, rackmount power supplies. The DCR40-25B2 operates at a voltage range of 0-40V and a current of 25 Amps.

The DCR40-25B2, high power programmable power supplies have input SCR preregulator topology plus regulation and transient response performance suitable for nearly all test and measurement applications. The DCR40-25B2 operates from a nominal 115 VAC and exhibits a rapid response to transients, both load and line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR40-25B2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details