Triad Magnetics AC DC Desktop, Wall Power Adapters WSU060-3000

Description
5.9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5.9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1626-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1626-ND
AC DC Desktop, Wall Power Adapters 237-1626-ND
5.9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5.9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 3A, 6V; Power Supply Approvals Triad Magnetics - 83T4312 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 3A, 6V; Power Supply Approvals Triad Magnetics
83T4312
Ac-Dc Converter, External Plug In, 1 O/p, 18W, 3A, 6V; Power Supply Approvals Triad Magnetics 83T4312
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 3A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:6V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18W, 3A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:6V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1626-ND 83T4312
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 18W, 3A, 6V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.9 volts
DC Output Voltage 5.9 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp120-aaan3-19835 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARE2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details