XP Power ICH-IFH Series DC/DC Converter ICH5024WS15

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5024WS15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5024WS15
ICH-IFH Series DC/DC Converter ICH5024WS15
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4355-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4355-ND
DC DC Converters 1470-4355-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power - 71R5075 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power
71R5075
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power 71R5075
DC/DC CONVERTER, 50W, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH5024WS15 1470-4355-ND 71R5075
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 0.0033 amps 3.33 amps 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC AC Wall Power Adapters - 237-1887-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers