Triad Magnetics AC AC Wall Power Adapters WAU060-2000

Description
6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-2197-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-2197-ND
AC AC Wall Power Adapters 237-2197-ND
6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics - 05AC7629 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics
05AC7629
Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics 05AC7629
POWER SUPPLY, AC-AC, 6V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:6VAC; Output Current:2A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 6V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:6VAC; Output Current:2A; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2197-ND 05AC7629
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 6V, 2A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 6.0 volts 6.0 volts
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2175-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details