AMETEK Programmable Power DC Power Supply SGI-800-6

Description
The SGI-800-6 is a 5 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Frequency: 47–63Hz Modular Design Fast Load Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout Nominal Voltage 3 phase, 3 wire + ground: 208/230 VAC (operating range 187 - 253 VAC) 380/400 VAC (operating range 342 - 440 VAC) 440/480 VAC (operating range 396 - 528 VAC) The Sorensen SG Series represents the next generation of high power programmable DC power supplies. The SG Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20VDC output in a 3U package the SG leads the industry in power density. The power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. SGI: Advanced Intelligent Control: (Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI ideal for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI.
Datasheet
Description
The SGI-800-6 is a 5 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Frequency: 47–63Hz Modular Design Fast Load Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout Nominal Voltage 3 phase, 3 wire + ground: 208/230 VAC (operating range 187 - 253 VAC) 380/400 VAC (operating range 342 - 440 VAC) 440/480 VAC (operating range 396 - 528 VAC) The Sorensen SG Series represents the next generation of high power programmable DC power supplies. The SG Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20VDC output in a 3U package the SG leads the industry in power density. The power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. SGI: Advanced Intelligent Control: (Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI ideal for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SGI-800-6
DC Power Supply SGI-800-6
The SGI-800-6 is a 5 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Frequency: 47–63Hz Modular Design Fast Load Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout Nominal Voltage 3 phase, 3 wire + ground: 208/230 VAC (operating range 187 - 253 VAC) 380/400 VAC (operating range 342 - 440 VAC) 440/480 VAC (operating range 396 - 528 VAC) The Sorensen SG Series represents the next generation of high power programmable DC power supplies. The SG Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20VDC output in a 3U package the SG leads the industry in power density. The power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. SGI: Advanced Intelligent Control: (Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI ideal for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI.

The SGI-800-6 is a 5 kW DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Frequency: 47–63Hz
  • Modular Design
  • Fast Load Transient Response: Protection from undesired voltage excursions
  • Low Ripple and Noise
  • Hardware Trigger
  • Parallelable up to 150 kW
  • Sequencing: Free system controller & speed up test
  • Low audible noise: Temperature controlled variable speed fans
  • Direct Front Panel V/I Control
  • 3 1/2 Digit LED Readout

Nominal Voltage 3 phase, 3 wire + ground:

  • 208/230 VAC (operating range 187 - 253 VAC)
  • 380/400 VAC (operating range 342 - 440 VAC)
  • 440/480 VAC (operating range 396 - 528 VAC)

The Sorensen SG Series represents the next generation of high power programmable DC power supplies. The SG Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20VDC output in a 3U package the SG leads the industry in power density. The power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. At the heart of the SG series is a 5 kW power module. Depending on the output voltage, one to six modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current.

SGI: Advanced Intelligent Control:

(Sorensen General purpose Intelligent) The SGI combines onboard intelligent controls with the outstanding power electronics common to all SG family supplies. These controls enable sophisticated sequencing, constant power mode and save/recall of instrument settings. Looping of sequences makes the SGI ideal for repetitive testing. An impressive vacuum fluorescent graphical display in eight languages, context sensitive “soft” keys and front panel keyboard simplify programming of the SGI.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SGI-800-6
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - PRO600-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details