AMETEK Programmable Power DC Power Supply XT15-4

Description
The XT15-4 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-4A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense 0.5 V per line LabVIEW® and LabWindows® drivers The Sorensen XT15-4 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT15-4 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.
Datasheet
Description
The XT15-4 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-4A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense 0.5 V per line LabVIEW® and LabWindows® drivers The Sorensen XT15-4 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT15-4 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XT15-4 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XT15-4
DC Power Supply XT15-4
The XT15-4 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-4A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense 0.5 V per line LabVIEW® and LabWindows® drivers The Sorensen XT15-4 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT15-4 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.

The XT15-4 is a 60 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-15V
  • Current: 0-4A
  • Power: 60W
  • Low noise and ripple
  • Excellent line/load regulation
  • Fast transient response
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Current limit
  • Front and rear outputs
  • Remote sense 0.5 V per line
  • LabVIEW® and LabWindows® drivers

The Sorensen XT15-4 provides 60 watts of programmable linear DC power in a quarter-rack package suited for both benchtop and system applications. The XT15-4 power supply is ideal for OEM applications where a wide adjustment of output voltage or current is required in a compact package. For systems applications, multiple single units can be rack mounted in configurations of up to four independent 60-watt outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XT15-4
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details