Triad Magnetics ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies ALS75-3.3

Description
75 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications
Request a Quote Datasheet
Description
75 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-3.3 - Triad Magnetics
Perris, California, United States
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies
ALS75-3.3
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies ALS75-3.3
75 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications

75 Watt Single Output Open Frame Switching Power Supply for General Purpose Applications

Supplier's Site
AC DC Converters - 237-1293-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1293-ND
AC DC Converters 237-1293-ND
Open Frame AC DC Converters 1 Output 3.3V 12A 90 ~ 260 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 12A 90 ~ 260 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 75W, 12A, 3.3V; Power Supply Approvals Triad Magnetics - 79K5242 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 75W, 12A, 3.3V; Power Supply Approvals Triad Magnetics
79K5242
Ac-Dc Converter, Open Frame, 1 O/p, 75W, 12A, 3.3V; Power Supply Approvals Triad Magnetics 79K5242
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 75W, 12A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC; External Depth:5" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 75W, 12A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC; External Depth:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ALS75-3.3 237-1293-ND 79K5242
Product Name ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 75W, 12A, 3.3V; Power Supply Approvals Triad Magnetics
Type DC-DC Converter AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 55 C (32 to 131 F)
Regulatory Compliance UL 60950 (UL File No: E204980) RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2148-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1391-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1422-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1405-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers