ABSOPULSE Electronics Ltd. IP66-Rated, Rugged Industrial, AC-DC Power Converter PFC 319-D4 (IP66)

Description
Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power supplies with active power factor corrected input utilize field proven topology to generate the required output power. The units are enclosed in robust, waterproof, die cast aluminum D4 size IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
IP66-Rated, Rugged Industrial, AC-DC Power Converter
PFC 319-D4 (IP66)
IP66-Rated, Rugged Industrial, AC-DC Power Converter PFC 319-D4 (IP66)
Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power supplies with active power factor corrected input utilize field proven topology to generate the required output power. The units are enclosed in robust, waterproof, die cast aluminum D4 size IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
  • Active power factor correction (PFC)
  • Packaged in IP66-rated enclosure
  • Internal module ruggedized
  • Single regulated output
  • Full electronic protection
  • Rugged, field-proven design
  • N+1 redundancy available

The rugged industrial quality AC-DC power supplies with active power factor corrected input utilize field proven topology to generate the required output power. The units are enclosed in robust, waterproof, die cast aluminum D4 size IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number PFC 319-D4 (IP66)
Product Name IP66-Rated, Rugged Industrial, AC-DC Power Converter
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance Designed to meet EN62368-1 and corresponding UL and CSA standards; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details