AMETEK Programmable Power AC Source 1501

Description
The 1501 is a 1500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1500 VA Input Voltage: 190 to 230 VAC; 210 to 250 VAC Output frequency range of 45 Hz to 5 kHz Input Frequency of 47 to 63 Hz Single-Phase Output Three-Phase Input Short circuit protection Mid Band Distortion-5% Regulated Output Voltage-±1% Low Noise-60dB Rated Output The Elgar 1501 is an AC Source with an output power of 1500VA and a frequency range of 45 Hz to 5 kHz.
Description
The 1501 is a 1500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1500 VA Input Voltage: 190 to 230 VAC; 210 to 250 VAC Output frequency range of 45 Hz to 5 kHz Input Frequency of 47 to 63 Hz Single-Phase Output Three-Phase Input Short circuit protection Mid Band Distortion-5% Regulated Output Voltage-±1% Low Noise-60dB Rated Output The Elgar 1501 is an AC Source with an output power of 1500VA and a frequency range of 45 Hz to 5 kHz.

Suppliers

Company
Product
Description
Supplier Links
AC Source 1501
The 1501 is a 1500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1500 VA Input Voltage: 190 to 230 VAC; 210 to 250 VAC Output frequency range of 45 Hz to 5 kHz Input Frequency of 47 to 63 Hz Single-Phase Output Three-Phase Input Short circuit protection Mid Band Distortion-5% Regulated Output Voltage-±1% Low Noise-60dB Rated Output The Elgar 1501 is an AC Source with an output power of 1500VA and a frequency range of 45 Hz to 5 kHz.

The 1501 is a 1500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 1500 VA
  • Input Voltage: 190 to 230 VAC; 210 to 250 VAC
  • Output frequency range of 45 Hz to 5 kHz
  • Input Frequency of 47 to 63 Hz
  • Single-Phase Output
  • Three-Phase Input
  • Short circuit protection
  • Mid Band Distortion-5%
  • Regulated Output Voltage-±1%
  • Low Noise-60dB Rated Output

The Elgar 1501 is an AC Source with an output power of 1500VA and a frequency range of 45 Hz to 5 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1501
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCS40-75 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details