Xoxide Altec Lansing VS2621 Computer Speaker System 80741

Description
Are you ready to experience ear-pummeling sound without smashing your budget to bits? Delivering a big sound wrapped in a small package, the Altec Lansing VS2621 Computer Speaker System is sure to be the perfect audio set-up for your home computer or MP3 player. Offering improved audio dynamics, this three-piece speaker system features a uniquely angled shape to both of it's speakers that is made to direct full-spectrum audio towards the listener. It's bone-crunching bass is enhanced by a set of side-firing subwoofer pumps. With simple-to-use controls and a secondary jack that will allow you to directly connect your MP3 player, the Altec Lansing VS2621 Computer Speaker System is sure to offer you the ultimate audio experience. Features: Bold Contemporary Design Crystal Clear Sound (Dual Speakers Deliver Full Spectrum Audio) Optimized for PC & Other Digital Media Sources Built-In Controls (Easy Access to Tone & Volume) Audio Alignment™ (Components Balanced for Optimum Sound) AUX IN Jack (Lets You Plug in Your MP3 or Portable CD/DVD Players) Specifications: Drivers: Two Full Range 2” (50mm) Subwoofer: Sidefiring 4” (100mm) Sound Pressure Level (SPL): 93 dB Total Continuous Power: 28 Watts RMS Each Speaker: 7.5 Watts per Channel (@ 8 ohms @ 10% THD @ 200 Hz - 20 kHz) Subwoofer: 13 Watts @ 4 ohms @ 10 % THD @ 50 Hz – 200 Hz Single Channel Loaded System Response: 45 Hz - 18 kHz (-10 dB) Signal to Noise Ratio @ 1 kHz input: > 65 dB Satellite Dimensions: 5.1” x 4.7” x 5.2" (130mm x 120mm x 131mm) Subwoofer Dimensions: 4.9” x 10.3” x 8.8” (125mm x 262mm x 224mm)
Description
Are you ready to experience ear-pummeling sound without smashing your budget to bits? Delivering a big sound wrapped in a small package, the Altec Lansing VS2621 Computer Speaker System is sure to be the perfect audio set-up for your home computer or MP3 player. Offering improved audio dynamics, this three-piece speaker system features a uniquely angled shape to both of it's speakers that is made to direct full-spectrum audio towards the listener. It's bone-crunching bass is enhanced by a set of side-firing subwoofer pumps. With simple-to-use controls and a secondary jack that will allow you to directly connect your MP3 player, the Altec Lansing VS2621 Computer Speaker System is sure to offer you the ultimate audio experience. Features: Bold Contemporary Design Crystal Clear Sound (Dual Speakers Deliver Full Spectrum Audio) Optimized for PC & Other Digital Media Sources Built-In Controls (Easy Access to Tone & Volume) Audio Alignment™ (Components Balanced for Optimum Sound) AUX IN Jack (Lets You Plug in Your MP3 or Portable CD/DVD Players) Specifications: Drivers: Two Full Range 2” (50mm) Subwoofer: Sidefiring 4” (100mm) Sound Pressure Level (SPL): 93 dB Total Continuous Power: 28 Watts RMS Each Speaker: 7.5 Watts per Channel (@ 8 ohms @ 10% THD @ 200 Hz - 20 kHz) Subwoofer: 13 Watts @ 4 ohms @ 10 % THD @ 50 Hz – 200 Hz Single Channel Loaded System Response: 45 Hz - 18 kHz (-10 dB) Signal to Noise Ratio @ 1 kHz input: > 65 dB Satellite Dimensions: 5.1” x 4.7” x 5.2" (130mm x 120mm x 131mm) Subwoofer Dimensions: 4.9” x 10.3” x 8.8” (125mm x 262mm x 224mm)

Suppliers

Company
Product
Description
Supplier Links
Altec Lansing VS2621 Computer Speaker System - 80741 - Xoxide
Malvern, PA, USA
Altec Lansing VS2621 Computer Speaker System
80741
Altec Lansing VS2621 Computer Speaker System 80741
Are you ready to experience ear-pummeling sound without smashing your budget to bits? Delivering a big sound wrapped in a small package, the Altec Lansing VS2621 Computer Speaker System is sure to be the perfect audio set-up for your home computer or MP3 player. Offering improved audio dynamics, this three-piece speaker system features a uniquely angled shape to both of it's speakers that is made to direct full-spectrum audio towards the listener. It's bone-crunching bass is enhanced by a set of side-firing subwoofer pumps. With simple-to-use controls and a secondary jack that will allow you to directly connect your MP3 player, the Altec Lansing VS2621 Computer Speaker System is sure to offer you the ultimate audio experience. Features: Bold Contemporary Design Crystal Clear Sound (Dual Speakers Deliver Full Spectrum Audio) Optimized for PC & Other Digital Media Sources Built-In Controls (Easy Access to Tone & Volume) Audio Alignment™ (Components Balanced for Optimum Sound) AUX IN Jack (Lets You Plug in Your MP3 or Portable CD/DVD Players) Specifications: Drivers: Two Full Range 2” (50mm) Subwoofer: Sidefiring 4” (100mm) Sound Pressure Level (SPL): 93 dB Total Continuous Power: 28 Watts RMS Each Speaker: 7.5 Watts per Channel (@ 8 ohms @ 10% THD @ 200 Hz - 20 kHz) Subwoofer: 13 Watts @ 4 ohms @ 10 % THD @ 50 Hz – 200 Hz Single Channel Loaded System Response: 45 Hz - 18 kHz (-10 dB) Signal to Noise Ratio @ 1 kHz input: > 65 dB Satellite Dimensions: 5.1” x 4.7” x 5.2" (130mm x 120mm x 131mm) Subwoofer Dimensions: 4.9” x 10.3” x 8.8” (125mm x 262mm x 224mm)

Are you ready to experience ear-pummeling sound without smashing your budget to bits? Delivering a big sound wrapped in a small package, the Altec Lansing VS2621 Computer Speaker System is sure to be the perfect audio set-up for your home computer or MP3 player.
Offering improved audio dynamics, this three-piece speaker system features a uniquely angled shape to both of it's speakers that is made to direct full-spectrum audio towards the listener. It's bone-crunching bass is enhanced by a set of side-firing subwoofer pumps. With simple-to-use controls and a secondary jack that will allow you to directly connect your MP3 player, the Altec Lansing VS2621 Computer Speaker System is sure to offer you the ultimate audio experience.
Features:

  • Bold Contemporary Design
  • Crystal Clear Sound (Dual Speakers Deliver Full Spectrum Audio)
  • Optimized for PC & Other Digital Media Sources
  • Built-In Controls (Easy Access to Tone & Volume)
  • Audio Alignment™ (Components Balanced for Optimum Sound)
  • AUX IN Jack (Lets You Plug in Your MP3 or Portable CD/DVD Players)

Specifications:

  • Drivers: Two Full Range 2” (50mm)
  • Subwoofer: Sidefiring 4” (100mm)
  • Sound Pressure Level (SPL): 93 dB
  • Total Continuous Power: 28 Watts RMS
  • Each Speaker: 7.5 Watts per Channel (@ 8 ohms @ 10% THD @ 200 Hz - 20 kHz)
  • Subwoofer: 13 Watts @ 4 ohms @ 10 % THD @ 50 Hz – 200 Hz
  • Single Channel Loaded
  • System Response: 45 Hz - 18 kHz (-10 dB)
  • Signal to Noise Ratio @ 1 kHz input: > 65 dB
  • Satellite Dimensions: 5.1” x 4.7” x 5.2" (130mm x 120mm x 131mm)
  • Subwoofer Dimensions: 4.9” x 10.3” x 8.8” (125mm x 262mm x 224mm)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Speakers
Product Number 80741
Product Name Altec Lansing VS2621 Computer Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
I SERIES Subwoofer 600 Loudspeakers - IS6-115 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details