Federal Signal Corporation - Industrial Signaling and Systems AM15XD2 AudioMaster® Public Address Hazardous Location Speakers AM15XD2

Description
8 Ohm 15 watt Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model AM15XD2 is an 8 Ohm, re-entrant, Type 4X speaker for use in public address or paging applications. Model AM15XD2 features a rugged cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum housing. All external surfaces are sealed with a gray powder coat paint. Four screws inserted through the metal tabs located at the sides of the housing provide a quick wall mount installation. Two 1/2-inch conduit openings in the base of the housing simplify wiring and accommodate inbound and outbound audio wiring. The unique shape of the speaker projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Model AM15XD2 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial-grade public address system.
Request a Quote
Description
8 Ohm 15 watt Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model AM15XD2 is an 8 Ohm, re-entrant, Type 4X speaker for use in public address or paging applications. Model AM15XD2 features a rugged cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum housing. All external surfaces are sealed with a gray powder coat paint. Four screws inserted through the metal tabs located at the sides of the housing provide a quick wall mount installation. Two 1/2-inch conduit openings in the base of the housing simplify wiring and accommodate inbound and outbound audio wiring. The unique shape of the speaker projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Model AM15XD2 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial-grade public address system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model AM15XD2 is an 8-ohm, 15-watt, re-entrant horn speaker for public address and paging applications in hazardous locations. It features a spun aluminum projector and diecast aluminum housing sealed with a gray powder coat, rated Type 4X and IP66, and compliant with IP69K. The speaker has 60° sound dispersion, two 1/2-inch conduit openings, and wall-mount capability via side tabs. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with T3C and T3A temperature codes. Dimensions are 311.2 mm height, 201.7 mm width, and 209.6 mm depth, with a net weight of 2.2 kg.

Datasheet Summary
Powered by GS/AI

Model AM15XD2 is an 8-ohm, 15-watt, re-entrant horn speaker for public address and paging applications in hazardous locations. It features a spun aluminum projector and diecast aluminum housing sealed with a gray powder coat, rated Type 4X and IP66, and compliant with IP69K. The speaker has 60° sound dispersion, two 1/2-inch conduit openings, and wall-mount capability via side tabs. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F and G; and Class III, with T3C and T3A temperature codes. Dimensions are 311.2 mm height, 201.7 mm width, and 209.6 mm depth, with a net weight of 2.2 kg.

Suppliers

Company
Product
Description
Supplier Links
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers
AM15XD2
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers AM15XD2
8 Ohm 15 watt Re-entrant horn design Wall mount 1/2-inch conduit openings Type 4X, IP66 enclosure IP69K compliant UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model AM15XD2 is an 8 Ohm, re-entrant, Type 4X speaker for use in public address or paging applications. Model AM15XD2 features a rugged cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum housing. All external surfaces are sealed with a gray powder coat paint. Four screws inserted through the metal tabs located at the sides of the housing provide a quick wall mount installation. Two 1/2-inch conduit openings in the base of the housing simplify wiring and accommodate inbound and outbound audio wiring. The unique shape of the speaker projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. Model AM15XD2 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial-grade public address system.
  • 8 Ohm
  • 15 watt
  • Re-entrant horn design
  • Wall mount
  • 1/2-inch conduit openings
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III

Features

Model AM15XD2 is an 8 Ohm, re-entrant, Type 4X speaker for use in public address or paging applications. Model AM15XD2 features a rugged cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum housing. All external surfaces are sealed with a gray powder coat paint.

Four screws inserted through the metal tabs located at the sides of the housing provide a quick wall mount installation.

Two 1/2-inch conduit openings in the base of the housing simplify wiring and accommodate inbound and outbound audio wiring. The unique shape of the speaker projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution.

Model AM15XD2 can be used with the AudioMaster® CTS series amplifiers and the AudioRouter™ to complete an industrial-grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM15XD2
Product Name AM15XD2 AudioMaster® Public Address Hazardous Location Speakers
SPL 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details