Xoxide Koolance INS-FM16 Coolant Flow Meter (no nozzles) 70959

Description
(Mounting bracket now included) Koolance's flow meter provides a visual and electronic indicator of real-time coolant flow rate. It is compatible with Koolance TMS, which also allows the internal blue LED lighting to be turned on, off, or pulse according to flow rate. Compatible with 1/4" (6mm), 3/8" (10mm), or 1/2" (13mm) ID G 1/4 BSP threaded nozzles. Made of acrylic. Flow rate range = 0.5-22 LPM (7.8-349 GPH). Fluid temperature range = -10 - 80°C (14-176°F). Maximum pressure = 3kgf/cm2. Wire length is 19" (48cm), with product dimensions of approximately 2.2" x 2.2" x 1.3" (5.5cm x 5.5cm x 3.2cm).
Description
(Mounting bracket now included) Koolance's flow meter provides a visual and electronic indicator of real-time coolant flow rate. It is compatible with Koolance TMS, which also allows the internal blue LED lighting to be turned on, off, or pulse according to flow rate. Compatible with 1/4" (6mm), 3/8" (10mm), or 1/2" (13mm) ID G 1/4 BSP threaded nozzles. Made of acrylic. Flow rate range = 0.5-22 LPM (7.8-349 GPH). Fluid temperature range = -10 - 80°C (14-176°F). Maximum pressure = 3kgf/cm2. Wire length is 19" (48cm), with product dimensions of approximately 2.2" x 2.2" x 1.3" (5.5cm x 5.5cm x 3.2cm).

Suppliers

Company
Product
Description
Supplier Links
Koolance INS-FM16 Coolant Flow Meter (no nozzles) - 70959 - Xoxide
Malvern, PA, USA
Koolance INS-FM16 Coolant Flow Meter (no nozzles)
70959
Koolance INS-FM16 Coolant Flow Meter (no nozzles) 70959
(Mounting bracket now included) Koolance's flow meter provides a visual and electronic indicator of real-time coolant flow rate. It is compatible with Koolance TMS, which also allows the internal blue LED lighting to be turned on, off, or pulse according to flow rate. Compatible with 1/4" (6mm), 3/8" (10mm), or 1/2" (13mm) ID G 1/4 BSP threaded nozzles. Made of acrylic. Flow rate range = 0.5-22 LPM (7.8-349 GPH). Fluid temperature range = -10 - 80°C (14-176°F). Maximum pressure = 3kgf/cm2. Wire length is 19" (48cm), with product dimensions of approximately 2.2" x 2.2" x 1.3" (5.5cm x 5.5cm x 3.2cm).

(Mounting bracket now included) Koolance's flow meter provides a visual and electronic indicator of real-time coolant flow rate. It is compatible with Koolance TMS, which also allows the internal blue LED lighting to be turned on, off, or pulse according to flow rate. Compatible with 1/4" (6mm), 3/8" (10mm), or 1/2" (13mm) ID G 1/4 BSP threaded nozzles. Made of acrylic.
Flow rate range = 0.5-22 LPM (7.8-349 GPH). Fluid temperature range = -10 - 80°C (14-176°F). Maximum pressure = 3kgf/cm2. Wire length is 19" (48cm), with product dimensions of approximately 2.2" x 2.2" x 1.3" (5.5cm x 5.5cm x 3.2cm).

Supplier's Site

Technical Specifications

  Xoxide
Product Category Flow Meters
Product Number 70959
Product Name Koolance INS-FM16 Coolant Flow Meter (no nozzles)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247019 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 122 F (-10 to 50 C)
End Fittings In-line Threaded
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-6 to ? SCFM (6.00E-6 to ? m³/hr)
Accuracy 2 ±%
View Details