RS Components, Ltd. KVM Cables 1828853

Description
RS PRO EX-663 KVM Cable
Request a Quote
Description
RS PRO EX-663 KVM Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KVM Cables - 1828853 - RS Components, Ltd.
Corby, Northants, United Kingdom
KVM Cables
1828853
KVM Cables 1828853
RS PRO EX-663 KVM Cable

RS PRO EX-663 KVM Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828853
Product Name KVM Cables
Application Computer; Video
Product Type KVM; VGA Cable
Cable Shielding Aluminium-mylar
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 1765696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 65.62 ft (200 dm)
Connector Type Hdmi
View Details
USB Cables - 1116748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.6562 ft (2 dm)
View Details