Qualtek Electronics Corp. USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length 3021093-01M

Description
3021093-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Type C Male Color: White Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division
Request a Quote
Description
3021093-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Type C Male Color: White Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021093-01M is a USB 2.0 Type C male to USB 2.0 Type C male cable, 1 meter in length, with a white PVC outer jacket measuring 3.5 ± 0.2 mm outer diameter. It uses 30AWG × 1PR + 34AWG × 2C + 26AWG × 2C conductors and features nickel-plated connectors with black PBT insulators. The cable supports data transfer rates up to 480 Mbps, has a current rating of up to 3 A nominal, and a voltage rating of up to 20 V nominal. Electrical tests include 100% open/short/miswire verification, 50 V AC/DC hi-pot testing, minimum 10 MΩ insulation resistance, and maximum 2 Ω conductive resistance. Capacitance between A1 and A4 is 20 nF ± 20%. The cable meets UL 2725 standards.

Datasheet Summary
Powered by GS/AI

3021093-01M is a USB 2.0 Type C male to USB 2.0 Type C male cable, 1 meter in length, with a white PVC outer jacket measuring 3.5 ± 0.2 mm outer diameter. It uses 30AWG × 1PR + 34AWG × 2C + 26AWG × 2C conductors and features nickel-plated connectors with black PBT insulators. The cable supports data transfer rates up to 480 Mbps, has a current rating of up to 3 A nominal, and a voltage rating of up to 20 V nominal. Electrical tests include 100% open/short/miswire verification, 50 V AC/DC hi-pot testing, minimum 10 MΩ insulation resistance, and maximum 2 Ω conductive resistance. Capacitance between A1 and A4 is 20 nF ± 20%. The cable meets UL 2725 standards.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length - 3021093-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length
3021093-01M
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length 3021093-01M
3021093-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Type C Male Color: White Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 20V (Nominal) WCI Division

3021093-01M USB 2.0 Cable
USB 2.0 Type C Male to USB 2.0 Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C
Connector A: USB 2.0 Type C Male
Connector B: USB 2.0 Type C Male
Color: White
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 20V (Nominal)
WCI Division

Supplier's Site Datasheet
USB Cables - Q1245-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1245-ND
USB Cables Q1245-ND
USB 2.0 Cable C Male to C Male 3.28' (1.00m) Shielded

USB 2.0 Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021093-01M Q1245-ND
Product Name USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Plug Assembly, Power; 10 A; 250 VAC; 1000 Megohms (Min.); Nylon; 18 AWG - 70133306 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q268-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C20
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q961-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type BS1363A
View Details
3 suppliers