ABSOPULSE Electronics Ltd. 500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output CSI 500-5E-FX

Description
Sinusoidal output voltage Rugged field-proven design Filtered input Conduction/convectio nn cooling Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Sinusoidal output voltage Rugged field-proven design Filtered input Conduction/convectio nn cooling Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output
CSI 500-5E-FX
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output CSI 500-5E-FX
Sinusoidal output voltage Rugged field-proven design Filtered input Conduction/convectio nn cooling Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
  • Sinusoidal output voltage
  • Rugged field-proven design
  • Filtered input
  • Conduction/convectionn cooling
  • Full electronic protection
  • Field-proven design topology

This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number CSI 500-5E-FX
Product Name 500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55022 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details